Vishay Intertechnology, Inc. Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .0075ohms 1% Learn More WSL20107L500FEK

Description
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .0075ohms 1% Learn More
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .0075ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .0075ohms 1% Learn More - WSL20107L500FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .0075ohms 1% Learn More
WSL20107L500FEK
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .0075ohms 1% Learn More WSL20107L500FEK
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .0075ohms 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .0075ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL20107L500FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20107L500FEK-ND
Chip Resistor - Surface Mount WSL20107L500FEK-ND
7.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20107L500FEK WSL20107L500FEK-ND
Product Name Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .0075ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0075 ohms 0.0075 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers