Vishay Intertechnology, Inc. Current Sense ResistorSeries:WSL; Resistance:0.0075ohm; Resistance Tolerance:+/- 1%; Power Rating:... WSL20107L500FBA

Description
Current Sense ResistorSeries:WSL; Resistance:0.0075ohm ; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Current Sense ResistorSeries:WSL; Resistance:0.0075ohm ; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorSeries:WSL; Resistance:0.0075ohm; Resistance Tolerance:+/- 1%; Power Rating:... - WSL20107L500FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.0075ohm; Resistance Tolerance:+/- 1%; Power Rating:...
WSL20107L500FBA
Current Sense ResistorSeries:WSL; Resistance:0.0075ohm; Resistance Tolerance:+/- 1%; Power Rating:... WSL20107L500FBA
Current Sense ResistorSeries:WSL; Resistance:0.0075ohm ; Resistance Tolerance:+/- 1%; Power Rating:...

Current Sense ResistorSeries:WSL; Resistance:0.0075ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - WSL20107L500FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20107L500FBA-ND
Chip Resistor - Surface Mount WSL20107L500FBA-ND
7.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20107L500FBA WSL20107L500FBA-ND
Product Name Current Sense ResistorSeries:WSL; Resistance:0.0075ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0075 ohms 0.0075 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176761-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details