Vishay Intertechnology, Inc. SMD 0.5 W 0.007 ohm Resistor WSL20107L000FTA

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.007 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL20107L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.007 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.007 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20107L000FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.007 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL20107L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.007 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.007 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20107L000FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5 W 0.007 ohm Resistor - 52-WSL20107L000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.007 ohm Resistor
52-WSL20107L000FTA
SMD 0.5 W 0.007 ohm Resistor 52-WSL20107L000FTA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.007 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL20107L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.007 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.007 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20107L000FTA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.007 ohm, SURFACE MOUNT, 2010, CHIP Product overview: WSL20107L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.007 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.007 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20107L000FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2010 7m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL20107L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 7m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL20107L000FTA
Res Metal Strip 2010 7m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL20107L000FTA
Res Metal Strip 2010 7m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 7m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 52-WSL20107L000FTA WSL20107L000FTA
Product Name SMD 0.5 W 0.007 ohm Resistor Res Metal Strip 2010 7m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers