Vishay Precision Group Res Metal Strip 2010 7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL20107L000FEK

Description
Res Metal Strip 2010 7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk - WSL20107L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
WSL20107L000FEK
Res Metal Strip 2010 7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL20107L000FEK
Res Metal Strip 2010 7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL20107L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20107L000FEK-ND
Chip Resistor - Surface Mount WSL20107L000FEK-ND
7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.007 Ohm, 500Mw, 1%; Resistance Vishay - 72M6586 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.007 Ohm, 500Mw, 1%; Resistance Vishay
72M6586
Current Sense Resistor, 0.007 Ohm, 500Mw, 1%; Resistance Vishay 72M6586
CURRENT SENSE RESISTOR, 0.007 OHM, 500mW, 1%; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.007 OHM, 500mW, 1%; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL20107L000FEK WSL20107L000FEK-ND 72M6586
Product Name Res Metal Strip 2010 7m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount Current Sense Resistor, 0.007 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879338-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38300 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details