Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .007ohms 1% Learn More WSL20107L000FEB18

Description
Current Sense Resistors - SMD 1watt .007ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .007ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .007ohms 1% Learn More - WSL20107L000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .007ohms 1% Learn More
WSL20107L000FEB18
Current Sense Resistors - SMD 1watt .007ohms 1% Learn More WSL20107L000FEB18
Current Sense Resistors - SMD 1watt .007ohms 1% Learn More

Current Sense Resistors - SMD 1watt .007ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL20107L000FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20107L000FEB18-ND
Chip Resistor - Surface Mount WSL20107L000FEB18-ND
7 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20107L000FEB18 WSL20107L000FEB18-ND
Product Name Current Sense Resistors - SMD 1watt .007ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers