Vishay Precision Group RES .007 OHM 1W 1% 2010 SMD WSL20107L000FEA18

Description
RES .007ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .007ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .007 OHM 1W 1% 2010 SMD - WSL20107L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .007 OHM 1W 1% 2010 SMD
WSL20107L000FEA18
RES .007 OHM 1W 1% 2010 SMD WSL20107L000FEA18
RES .007ohm 1W 1% 2010 SMD

RES .007ohm 1W 1% 2010 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL20107L000FEA18
849994-WSL20107L000FEA18
Chip Resistor - Surface Mount - WSL20107L000FEA18 849994-WSL20107L000FEA18
Manufacturer: Vishay Win Source Part Number: 849994-WSL20107L000F EA18 Series: WSL-HP Features: 7 mOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLF-.007TR, WSLF-.007DKR, WSLF-.007CT

Manufacturer: Vishay
Win Source Part Number: 849994-WSL20107L000FEA18
Series: WSL-HP
Features: 7 mOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLF-.007TR, WSLF-.007DKR, WSLF-.007CT

Buy Now Datasheet
Automotive 1W Resistor - 52-WSL20107L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1W Resistor
52-WSL20107L000FEA18
Automotive 1W Resistor 52-WSL20107L000FEA18
2010 Metal Strip Current Sense Resistor, 7mR, 1W, 1%, AEC-Q200 Product overview: WSL20107L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20107L000FEA18 can be used for catalog matching and distributor lookup.

2010 Metal Strip Current Sense Resistor, 7mR, 1W, 1%, AEC-Q200 Product overview: WSL20107L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20107L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLF-.007TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.007TR-ND
Chip Resistor - Surface Mount WSLF-.007TR-ND
7 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.007CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.007CT-ND
Chip Resistor - Surface Mount WSLF-.007CT-ND
7 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.007DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.007DKR-ND
Chip Resistor - Surface Mount WSLF-.007DKR-ND
7 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.007Ohm, 1%, 2010; Resistance Vishay - 18X4748 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.007Ohm, 1%, 2010; Resistance Vishay
18X4748
Metal Strip Resistor, 0.007Ohm, 1%, 2010; Resistance Vishay 18X4748
METAL STRIP RESISTOR, 0.007OHM, 1%, 2010; Resistance:0.007ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.007OHM, 1%, 2010; Resistance:0.007ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.007Ohm, 1%, 2010, Full Reel; Resistance Vishay - 78R0527 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.007Ohm, 1%, 2010, Full Reel; Resistance Vishay
78R0527
Metal Strip Resistor, 0.007Ohm, 1%, 2010, Full Reel; Resistance Vishay 78R0527
METAL STRIP RESISTOR, 0.007OHM, 1%, 2010, FULL REEL; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.007OHM, 1%, 2010, FULL REEL; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSL20107L000FEA18 849994-WSL20107L000FEA18 52-WSL20107L000FEA18 WSLF-.007TR-ND 18X4748 78R0527
Product Name RES .007 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount - WSL20107L000FEA18 Automotive 1W Resistor Chip Resistor - Surface Mount Metal Strip Resistor, 0.007Ohm, 1%, 2010; Resistance Vishay Metal Strip Resistor, 0.007Ohm, 1%, 2010, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 0.5000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers