Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .006ohms 1% WSL20106L000FEB18

Description
Current Sense Resistors - SMD 1watt .006ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .006ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .006ohms 1% - WSL20106L000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .006ohms 1%
WSL20106L000FEB18
Current Sense Resistors - SMD 1watt .006ohms 1% WSL20106L000FEB18
Current Sense Resistors - SMD 1watt .006ohms 1%

Current Sense Resistors - SMD 1watt .006ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL20106L000FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20106L000FEB18-ND
Chip Resistor - Surface Mount WSL20106L000FEB18-ND
6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20106L000FEB18 WSL20106L000FEB18-ND
Product Name Current Sense Resistors - SMD 1watt .006ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0060 ohms 0.0060 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176758-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers