Vishay Precision Group Resistors - Chip Resistor - Surface Mount WSL20106L000FEA18

Description
Manufacturer: Vishay Dale Win Source Part Number: 1326311-WSL20106L000 FEA18 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 6 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: WSLF-.006TR,WSLF-.00 6CT,WSLF-.006DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1326311-WSL20106L000 FEA18 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 6 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: WSLF-.006TR,WSLF-.00 6CT,WSLF-.006DKR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326311-WSL20106L000FEA18 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326311-WSL20106L000FEA18
Resistors - Chip Resistor - Surface Mount 1326311-WSL20106L000FEA18
Manufacturer: Vishay Dale Win Source Part Number: 1326311-WSL20106L000 FEA18 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 6 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: WSLF-.006TR,WSLF-.00 6CT,WSLF-.006DKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326311-WSL20106L000FEA18
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 6 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: WSLF-.006TR,WSLF-.006CT,WSLF-.006DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Vishay/DaleCurrent Sense Resistors - SMD 1watt .006ohms 1% Learn More - WSL20106L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 1watt .006ohms 1% Learn More
WSL20106L000FEA18
Vishay/DaleCurrent Sense Resistors - SMD 1watt .006ohms 1% Learn More WSL20106L000FEA18
Vishay/DaleCurrent Sense Resistors - SMD 1watt .006ohms 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 1watt .006ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLF-.006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.006CT-ND
Chip Resistor - Surface Mount WSLF-.006CT-ND
6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.006DKR-ND
Chip Resistor - Surface Mount WSLF-.006DKR-ND
6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.006TR-ND
Chip Resistor - Surface Mount WSLF-.006TR-ND
6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 1W Resistor - 52-WSL20106L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSL20106L000FEA18
SMD 1W Resistor 52-WSL20106L000FEA18
Current Sense Resistor, Metal Strip, 1W, 1%, 6mR, 2010 SMD Product overview: WSL20106L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20106L000FEA18 can be used for catalog matching and distributor lookup.

Current Sense Resistor, Metal Strip, 1W, 1%, 6mR, 2010 SMD Product overview: WSL20106L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20106L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Strip, 0.006Ohm, 1%, 2010; Resistance Vishay - 78R0515 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.006Ohm, 1%, 2010; Resistance Vishay
78R0515
Res, Metal Strip, 0.006Ohm, 1%, 2010; Resistance Vishay 78R0515
RES, METAL STRIP, 0.006OHM, 1%, 2010; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

RES, METAL STRIP, 0.006OHM, 1%, 2010; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.006Ohm, 1%, 2010; Resistance Vishay - 18X4747 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.006Ohm, 1%, 2010; Resistance Vishay
18X4747
Metal Strip Resistor, 0.006Ohm, 1%, 2010; Resistance Vishay 18X4747
METAL STRIP RESISTOR, 0.006OHM, 1%, 2010; Resistance:0.006ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.006OHM, 1%, 2010; Resistance:0.006ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1326311-WSL20106L000FEA18 WSL20106L000FEA18 WSLF-.006CT-ND 52-WSL20106L000FEA18 78R0515 18X4747
Product Name Resistors - Chip Resistor - Surface Mount Vishay/DaleCurrent Sense Resistors - SMD 1watt .006ohms 1% Learn More Chip Resistor - Surface Mount SMD 1W Resistor Res, Metal Strip, 0.006Ohm, 1%, 2010; Resistance Vishay Metal Strip Resistor, 0.006Ohm, 1%, 2010; Resistance Vishay
Resistance Range 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 1 watts 1 watts 0.5000 watts 1 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers