Vishay Precision Group Chip Resistor - Surface Mount WSL20106L000FEA

Description
6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLE-.006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.006TR-ND
Chip Resistor - Surface Mount WSLE-.006TR-ND
6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.006DKR-ND
Chip Resistor - Surface Mount WSLE-.006DKR-ND
6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.006CT-ND
Chip Resistor - Surface Mount WSLE-.006CT-ND
6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.006 Ohm 0.5W Resistor - 52-WSL20106L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.006 Ohm 0.5W Resistor
52-WSL20106L000FEA
SMD 0.006 Ohm 0.5W Resistor 52-WSL20106L000FEA
0.006 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL20106L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.006 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.006 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20106L000FEA can be used for catalog matching and distributor lookup.

0.006 Ohm 1% 0.5W Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL20106L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.006 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.006 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20106L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .006 OHM 1/2W 1% 2010 SMD - WSL20106L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .006 OHM 1/2W 1% 2010 SMD
WSL20106L000FEA
RES .006 OHM 1/2W 1% 2010 SMD WSL20106L000FEA
RES .006ohm 1/2W 1% 2010 SMD

RES .006ohm 1/2W 1% 2010 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL20106L000FEA
811479-WSL20106L000FEA
Chip Resistor - Surface Mount - WSL20106L000FEA 811479-WSL20106L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 811479-WSL20106L000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 6 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Manufacturer Package: 2010 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 811479-WSL20106L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 6 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Manufacturer Package: 2010
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Current Sense Resistor, 0.006 Ohm, 500 Mw,1%; Resistance Vishay - 83R9042 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.006 Ohm, 500 Mw,1%; Resistance Vishay
83R9042
Current Sense Resistor, 0.006 Ohm, 500 Mw,1%; Resistance Vishay 83R9042
CURRENT SENSE RESISTOR, 0.006 OHM, 500 MW,1%; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.006 OHM, 500 MW,1%; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.006 Ohm, 500Mw, ±1%; Resistance Vishay - 67K8925 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.006 Ohm, 500Mw, ±1%; Resistance Vishay
67K8925
Wirewound Resistor, 0.006 Ohm, 500Mw, ±1%; Resistance Vishay 67K8925
WIREWOUND RESISTOR, 0.006 OHM, 500mW, ±1%; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.006 OHM, 500mW, ±1%; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSLE-.006TR-ND 52-WSL20106L000FEA WSL20106L000FEA 811479-WSL20106L000FEA 83R9042 67K8925
Product Name Chip Resistor - Surface Mount SMD 0.006 Ohm 0.5W Resistor RES .006 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount - WSL20106L000FEA Current Sense Resistor, 0.006 Ohm, 500 Mw,1%; Resistance Vishay Wirewound Resistor, 0.006 Ohm, 500Mw, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy; Wirewound
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details