Vishay Intertechnology, Inc. Res Metal Strip 2010 6m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk WSL20106L000FBA18

Description
Res Metal Strip 2010 6m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 6m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 6m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk - WSL20106L000FBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 6m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk
WSL20106L000FBA18
Res Metal Strip 2010 6m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk WSL20106L000FBA18
Res Metal Strip 2010 6m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 2010 6m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL20106L000FBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20106L000FBA18-ND
Chip Resistor - Surface Mount WSL20106L000FBA18-ND
6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20106L000FBA18 WSL20106L000FBA18-ND
Product Name Res Metal Strip 2010 6m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details