Vishay Intertechnology, Inc. WSL20106L000FBA WSL20106L000FBA

Description
WSL20106L000FBA
Request a Quote Datasheet
Description
WSL20106L000FBA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL20106L000FBA - WSL20106L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL20106L000FBA
WSL20106L000FBA
WSL20106L000FBA WSL20106L000FBA
WSL20106L000FBA

WSL20106L000FBA

Supplier's Site
Chip Resistor - Surface Mount - WSL20106L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20106L000FBA-ND
Chip Resistor - Surface Mount WSL20106L000FBA-ND
6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20106L000FBA WSL20106L000FBA-ND
Product Name WSL20106L000FBA Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR43JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details