Vishay Intertechnology, Inc. Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R WSL20105L000FTB18

Description
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R - WSL20105L000FTB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R
WSL20105L000FTB18
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R WSL20105L000FTB18
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R

Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20105L000FTB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20105L000FTB18-ND
Chip Resistor - Surface Mount WSL20105L000FTB18-ND
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20105L000FTB18 WSL20105L000FTB18-ND
Product Name Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details