Vishay Intertechnology, Inc. SMD 1 W 0.005 ohm Resistor WSL20105L000FEA18

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 110 ppm, 0.005 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20105L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20105L000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 110 ppm, 0.005 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20105L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20105L000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1 W 0.005 ohm Resistor - 52-WSL20105L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.005 ohm Resistor
52-WSL20105L000FEA18
SMD 1 W 0.005 ohm Resistor 52-WSL20105L000FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 110 ppm, 0.005 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20105L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20105L000FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 110 ppm, 0.005 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20105L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20105L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R - WSL20105L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R
WSL20105L000FEA18
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R WSL20105L000FEA18
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R

Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10073-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10073-6-ND
Chip Resistor - Surface Mount 541-10073-6-ND
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10073-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10073-2-ND
Chip Resistor - Surface Mount 541-10073-2-ND
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10073-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10073-1-ND
Chip Resistor - Surface Mount 541-10073-1-ND
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL20105L000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL20105L000FEA18
Chip Resistor - Surface Mount WSL20105L000FEA18
RES 0.005 OHM 1% 1W 2010

RES 0.005 OHM 1% 1W 2010

Supplier's Site Datasheet
Res, 0R005, 1W, 2010, Metal Strip Rohs Compliant Vishay - 14AJ2830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1W, 2010, Metal Strip Rohs Compliant Vishay
14AJ2830
Res, 0R005, 1W, 2010, Metal Strip Rohs Compliant Vishay 14AJ2830
RES, 0R005, 1W, 2010, METAL STRIP ROHS COMPLIANT: YES

RES, 0R005, 1W, 2010, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-WSL20105L000FEA18 WSL20105L000FEA18 541-10073-6-ND WSL20105L000FEA18 14AJ2830
Product Name SMD 1 W 0.005 ohm Resistor Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R005, 1W, 2010, Metal Strip Rohs Compliant Vishay
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details