Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL20105L000FBA18

Description
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL20105L000FBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20105L000FBA18-ND
Chip Resistor - Surface Mount WSL20105L000FBA18-ND
5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk - WSL20105L000FBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk
WSL20105L000FBA18
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk WSL20105L000FBA18
Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL20105L000FBA18-ND WSL20105L000FBA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 5m Ohm 1% 1/2W ¦110ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details