Vishay Intertechnology, Inc. Current Sensing Resistors 1/2watt 0.005ohms 1% BULK PACKAGE WSL20105L000FBA

Description
Current Sensing Resistors 1/2watt 0.005ohms 1% BULK PACKAGE
Request a Quote Datasheet
Description
Current Sensing Resistors 1/2watt 0.005ohms 1% BULK PACKAGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1/2watt 0.005ohms 1% BULK PACKAGE - WSL20105L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1/2watt 0.005ohms 1% BULK PACKAGE
WSL20105L000FBA
Current Sensing Resistors 1/2watt 0.005ohms 1% BULK PACKAGE WSL20105L000FBA
Current Sensing Resistors 1/2watt 0.005ohms 1% BULK PACKAGE

Current Sensing Resistors 1/2watt 0.005ohms 1% BULK PACKAGE

Supplier's Site
Chip Resistor - Surface Mount - WSL20105L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20105L000FBA-ND
Chip Resistor - Surface Mount WSL20105L000FBA-ND
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20105L000FBA WSL20105L000FBA-ND
Product Name Current Sensing Resistors 1/2watt 0.005ohms 1% BULK PACKAGE Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details