Vishay Intertechnology, Inc. Res Metal Strip 2010 4m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R WSL20104L000FTA18

Description
Res Metal Strip 2010 4m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 4m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 4m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R - WSL20104L000FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 4m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R
WSL20104L000FTA18
Res Metal Strip 2010 4m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R WSL20104L000FTA18
Res Metal Strip 2010 4m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R

Res Metal Strip 2010 4m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R

Supplier's Site
0.004 OHM 1W Resistor - 52-WSL20104L000FTA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.004 OHM 1W Resistor
52-WSL20104L000FTA18
0.004 OHM 1W Resistor 52-WSL20104L000FTA18
RES 0.004 OHM 1% 1W 2010 Product overview: WSL20104L000FTA18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20104L000FTA18 can be used for catalog matching and distributor lookup.

RES 0.004 OHM 1% 1W 2010 Product overview: WSL20104L000FTA18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20104L000FTA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1380290-WSL20104L000FTA18 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1380290-WSL20104L000FTA18
Resistors - Chip Resistor - Surface Mount 1380290-WSL20104L000FTA18
Win Source Part Number: 1380290-WSL20104L000 FTA18 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSL-HP Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.035" (0.89mm) ECCN: EAR99 Temperature Coefficient: ±150ppm/°C Resistance: 4 mOhms Power (Watts): 1W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1380290-WSL20104L000FTA18
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSL-HP
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±150ppm/°C
Resistance: 4 mOhms
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number WSL20104L000FTA18 52-WSL20104L000FTA18 1380290-WSL20104L000FTA18
Product Name Res Metal Strip 2010 4m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R 0.004 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010 (5025 Metric)
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 2 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details