Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL20103L600FEA

Description
3.6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3.6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL20103L600FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20103L600FEA-ND
Chip Resistor - Surface Mount WSL20103L600FEA-ND
3.6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.6 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 3.6m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R - WSL20103L600FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 3.6m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R
WSL20103L600FEA
Res Metal Strip 2010 3.6m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R WSL20103L600FEA
Res Metal Strip 2010 3.6m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R

Res Metal Strip 2010 3.6m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL20103L600FEA-ND WSL20103L600FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 3.6m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0036 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers