3.5 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 2010 3.5m Ohm 0.5% 1/2W ¦150ppm/¦C SMD T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL20103L500DEA-ND | WSL20103L500DEA |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 2010 3.5m Ohm 0.5% 1/2W ¦150ppm/¦C SMD T/R |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 |
| Resistance Range | 0.0035 ohms |