Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL20103L200FEK

Description
3.2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3.2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL20103L200FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20103L200FEK-ND
Chip Resistor - Surface Mount WSL20103L200FEK-ND
3.2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 3.2m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk - WSL20103L200FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 3.2m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk
WSL20103L200FEK
Res Metal Strip 2010 3.2m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk WSL20103L200FEK
Res Metal Strip 2010 3.2m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk

Res Metal Strip 2010 3.2m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL20103L200FEK-ND WSL20103L200FEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 3.2m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0032 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details