Vishay Intertechnology, Inc. Res Metal Strip 2010 3m Ohm 5% 1/2W ¦150ppm/¦C SMD T/R WSL20103L000JEB18

Description
Res Metal Strip 2010 3m Ohm 5% 1/2W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 3m Ohm 5% 1/2W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 3m Ohm 5% 1/2W ¦150ppm/¦C SMD T/R - WSL20103L000JEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 3m Ohm 5% 1/2W ¦150ppm/¦C SMD T/R
WSL20103L000JEB18
Res Metal Strip 2010 3m Ohm 5% 1/2W ¦150ppm/¦C SMD T/R WSL20103L000JEB18
Res Metal Strip 2010 3m Ohm 5% 1/2W ¦150ppm/¦C SMD T/R

Res Metal Strip 2010 3m Ohm 5% 1/2W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20103L000JEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20103L000JEB18-ND
Chip Resistor - Surface Mount WSL20103L000JEB18-ND
3 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL20103L000JEB18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL20103L000JEB18
Chip Resistor - Surface Mount WSL20103L000JEB18
RES 0.003 OHM 5% 1W 2010

RES 0.003 OHM 5% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL20103L000JEB18 WSL20103L000JEB18-ND WSL20103L000JEB18
Product Name Res Metal Strip 2010 3m Ohm 5% 1/2W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 2 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details