Vishay Intertechnology, Inc. Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R WSL20103L000FTA18

Description
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R - WSL20103L000FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R
WSL20103L000FTA18
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R WSL20103L000FTA18
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R

Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20103L000FTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20103L000FTA18-ND
Chip Resistor - Surface Mount WSL20103L000FTA18-ND
3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20103L000FTA18 WSL20103L000FTA18-ND
Product Name Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573346 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details