Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .003ohms 1% Learn More WSL20103L000FTA

Description
Current Sense Resistors - SMD 1/2watt .003ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .003ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .003ohms 1% Learn More - WSL20103L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .003ohms 1% Learn More
WSL20103L000FTA
Current Sense Resistors - SMD 1/2watt .003ohms 1% Learn More WSL20103L000FTA
Current Sense Resistors - SMD 1/2watt .003ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .003ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL20103L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20103L000FTA-ND
Chip Resistor - Surface Mount WSL20103L000FTA-ND
3 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20103L000FTA WSL20103L000FTA-ND
Product Name Current Sense Resistors - SMD 1/2watt .003ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details