Vishay Intertechnology, Inc. WSL20103L000FEK WSL20103L000FEK

Description
WSL20103L000FEK
Request a Quote Datasheet
Description
WSL20103L000FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL20103L000FEK - WSL20103L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL20103L000FEK
WSL20103L000FEK
WSL20103L000FEK WSL20103L000FEK
WSL20103L000FEK

WSL20103L000FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL20103L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20103L000FEK-ND
Chip Resistor - Surface Mount WSL20103L000FEK-ND
3 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20103L000FEK WSL20103L000FEK-ND
Product Name WSL20103L000FEK Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1676300-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details