Vishay Precision Group Chip Resistor - Surface Mount WSL20103L000FEA

Description
3 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLE-.003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.003TR-ND
Chip Resistor - Surface Mount WSLE-.003TR-ND
3 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.003DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.003DKR-ND
Chip Resistor - Surface Mount WSLE-.003DKR-ND
3 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.003CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.003CT-ND
Chip Resistor - Surface Mount WSLE-.003CT-ND
3 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .003 OHM 1/2W 1% 2010 SMD - WSL20103L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .003 OHM 1/2W 1% 2010 SMD
WSL20103L000FEA
RES .003 OHM 1/2W 1% 2010 SMD WSL20103L000FEA
RES .003ohm 1/2W 1% 2010 SMD

RES .003ohm 1/2W 1% 2010 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL20103L000FEA
721137-WSL20103L000FEA
Chip Resistor - Surface Mount - WSL20103L000FEA 721137-WSL20103L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 721137-WSL20103L000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 3 mOhms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)

Manufacturer: Vishay Dale
Win Source Part Number: 721137-WSL20103L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 3 mOhms
Categories: Resistors
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 2010 (5025 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)

Buy Now
SMD 0.5W Resistor - 52-WSL20103L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W Resistor
52-WSL20103L000FEA
SMD 0.5W Resistor 52-WSL20103L000FEA
Metal Strip Current Sense Resistor, 3mR, 1%, 0.5W, 2010 SMD Product overview: WSL20103L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20103L000FEA can be used for catalog matching and distributor lookup.

Metal Strip Current Sense Resistor, 3mR, 1%, 0.5W, 2010 SMD Product overview: WSL20103L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20103L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Strip Resistor, 0.003Ohm, 1%, 2010; Resistance Vishay - 18X4746 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.003Ohm, 1%, 2010; Resistance Vishay
18X4746
Metal Strip Resistor, 0.003Ohm, 1%, 2010; Resistance Vishay 18X4746
METAL STRIP RESISTOR, 0.003OHM, 1%, 2010; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.003OHM, 1%, 2010; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.003Ohm, 1%, 2010, Full Reel; Resistance Vishay - 78R0467 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.003Ohm, 1%, 2010, Full Reel; Resistance Vishay
78R0467
Metal Strip Resistor, 0.003Ohm, 1%, 2010, Full Reel; Resistance Vishay 78R0467
METAL STRIP RESISTOR, 0.003OHM, 1%, 2010, FULL REEL; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.003OHM, 1%, 2010, FULL REEL; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
RES 0.003 OHM 1% 1/2W 2010 - 873-WSL20103L000FEA - Utmel Electronic Limited
Hong Kong, China
RES 0.003 OHM 1% 1/2W 2010
873-WSL20103L000FEA
RES 0.003 OHM 1% 1/2W 2010 873-WSL20103L000FEA
RES 0.003 OHM 1% 1/2W 2010

RES 0.003 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSLE-.003TR-ND WSL20103L000FEA 721137-WSL20103L000FEA 52-WSL20103L000FEA 18X4746 78R0467 873-WSL20103L000FEA
Product Name Chip Resistor - Surface Mount RES .003 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount - WSL20103L000FEA SMD 0.5W Resistor Metal Strip Resistor, 0.003Ohm, 1%, 2010; Resistance Vishay Metal Strip Resistor, 0.003Ohm, 1%, 2010, Full Reel; Resistance Vishay RES 0.003 OHM 1% 1/2W 2010
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy Metal Element
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010; Surface Mount
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details