Vishay Intertechnology, Inc. Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk WSL20103L000FBA18

Description
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk - WSL20103L000FBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk
WSL20103L000FBA18
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk WSL20103L000FBA18
Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk

Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL20103L000FBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20103L000FBA18-ND
Chip Resistor - Surface Mount WSL20103L000FBA18-ND
3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20103L000FBA18 WSL20103L000FBA18-ND
Product Name Res Metal Strip 2010 3m Ohm 1% 1/2W ¦150ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573258 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details