Vishay Intertechnology, Inc. SMD 0.5 W 0.0027 ohm Resistor WSL20102L700FEA

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 275 ppm, 0.0027 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20102L700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.0027 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.0027 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L700FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 275 ppm, 0.0027 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20102L700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.0027 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.0027 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L700FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5 W 0.0027 ohm Resistor - 52-WSL20102L700FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.0027 ohm Resistor
52-WSL20102L700FEA
SMD 0.5 W 0.0027 ohm Resistor 52-WSL20102L700FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 275 ppm, 0.0027 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20102L700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.0027 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.0027 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L700FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 275 ppm, 0.0027 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20102L700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.0027 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.0027 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L700FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL20102L700FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20102L700FEA-ND
Chip Resistor - Surface Mount WSL20102L700FEA-ND
2.7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL20102L700FEA
939092-WSL20102L700FEA
Chip Resistor - Surface Mount - WSL20102L700FEA 939092-WSL20102L700FEA
Manufacturer: Vishay Win Source Part Number: 939092-WSL20102L700F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 2.7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 939092-WSL20102L700FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 2.7 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now
Res Metal Strip 2010 2.7m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R - WSL20102L700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 2.7m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
WSL20102L700FEA
Res Metal Strip 2010 2.7m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20102L700FEA
Res Metal Strip 2010 2.7m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 2.7m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL20102L700FEA WSL20102L700FEA-ND 939092-WSL20102L700FEA WSL20102L700FEA
Product Name SMD 0.5 W 0.0027 ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL20102L700FEA Res Metal Strip 2010 2.7m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Resistance Range 0.0027 ohms 0.0027 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1676346-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details