Vishay Intertechnology, Inc. Res Metal Strip 2010 2.5m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R WSL20102L500JTB

Description
Res Metal Strip 2010 2.5m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 2.5m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 2.5m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R - WSL20102L500JTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 2.5m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R
WSL20102L500JTB
Res Metal Strip 2010 2.5m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R WSL20102L500JTB
Res Metal Strip 2010 2.5m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 2.5m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20102L500JTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20102L500JTB-ND
Chip Resistor - Surface Mount WSL20102L500JTB-ND
2.5 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20102L500JTB WSL20102L500JTB-ND
Product Name Res Metal Strip 2010 2.5m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers