Vishay Intertechnology, Inc. Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20102L500FEA

Description
Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R - WSL20102L500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
WSL20102L500FEA
Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20102L500FEA
Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20102L500FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20102L500FEA-ND
Chip Resistor - Surface Mount WSL20102L500FEA-ND
2.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1380289-WSL20102L500FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1380289-WSL20102L500FEA
Resistors - Chip Resistor - Surface Mount 1380289-WSL20102L500FEA
Win Source Part Number: 1380289-WSL20102L500 FEA Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSL Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.035" (0.89mm) ECCN: EAR99 Temperature Coefficient: ±275ppm/°C Resistance: 2.5 mOhms Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1380289-WSL20102L500FEA
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSL
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±275ppm/°C
Resistance: 2.5 mOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
SMD 0.0025 Ohm 2W Resistor - 52-WSL20102L500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0025 Ohm 2W Resistor
52-WSL20102L500FEA
SMD 0.0025 Ohm 2W Resistor 52-WSL20102L500FEA
Res Metal Strip 2010 0.0025 Ohm 1% 1/2W 275ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL20102L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0025 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0025 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L500FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2010 0.0025 Ohm 1% 1/2W 275ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL20102L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0025 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0025 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number WSL20102L500FEA WSL20102L500FEA-ND 1380289-WSL20102L500FEA 52-WSL20102L500FEA
Product Name Res Metal Strip 2010 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.0025 Ohm 2W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details