Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL20102L200FEB

Description
2.2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
2.2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL20102L200FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20102L200FEB-ND
Chip Resistor - Surface Mount WSL20102L200FEB-ND
2.2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL20102L200FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL20102L200FEB
Chip Resistor - Surface Mount WSL20102L200FEB
RES 0.0022 OHM 1% 1/2W 2010

RES 0.0022 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number WSL20102L200FEB-ND WSL20102L200FEB
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010
Resistance Range 0.0022 ohms 2.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 2W Resistor - 52-RL73H2ER10FTD - ERSAELECTRONICS PTE. LTD.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1210 (3225 Metric)
Resistance Range 0.1000 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details