Vishay Intertechnology, Inc. Res Metal Strip 2010 2m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk WSL20102L000JEK

Description
Res Metal Strip 2010 2m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 2m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 2m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk - WSL20102L000JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 2m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk
WSL20102L000JEK
Res Metal Strip 2010 2m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk WSL20102L000JEK
Res Metal Strip 2010 2m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2010 2m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL20102L000JEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20102L000JEK-ND
Chip Resistor - Surface Mount WSL20102L000JEK-ND
2 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20102L000JEK WSL20102L000JEK-ND
Product Name Res Metal Strip 2010 2m Ohm 5% 1/2W ¦275ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers