Vishay Intertechnology, Inc. SMD Resistor WSL20102L000FEB

Description
Current Sense Resistors - SMD 1/2watt .002ohms 1% Product overview: WSL20102L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .002ohms 1% Product overview: WSL20102L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-WSL20102L000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1/2watt .002ohms 1% Product overview: WSL20102L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L000FEB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1/2watt .002ohms 1% Product overview: WSL20102L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2010 2m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R - WSL20102L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 2m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
WSL20102L000FEB
Res Metal Strip 2010 2m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20102L000FEB
Res Metal Strip 2010 2m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 2m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL20102L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20102L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL20102L000FEBCT-ND
RES 0.002 OHM 1% 1/2W 2010

RES 0.002 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL20102L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20102L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL20102L000FEBTR-ND
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL20102L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20102L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL20102L000FEBDKR-ND
RES 0.002 OHM 1% 1/2W 2010

RES 0.002 OHM 1% 1/2W 2010

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL20102L000FEB
808558-WSL20102L000FEB
Chip Resistor - Surface Mount - WSL20102L000FEB 808558-WSL20102L000FEB
Manufacturer: Vishay Dale Win Source Part Number: 808558-WSL20102L000F EB Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±275ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Manufacturer Package: 2010 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 808558-WSL20102L000FEB
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±275ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 2 MOhms
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Manufacturer Package: 2010
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL20102L000FEB WSL20102L000FEB 541-WSL20102L000FEBCT-ND 808558-WSL20102L000FEB
Product Name SMD Resistor Res Metal Strip 2010 2m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL20102L000FEB
Resistance Range 0.0020 ohms 0.0020 ohms 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C 275 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details