Vishay Intertechnology, Inc. SMD 0.002 Ohm 1W Resistor WSL20102L000FEA18

Description
Res Metal Strip 2010 0.002 Ohm 1% 1W ±275ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL20102L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2010 0.002 Ohm 1% 1W ±275ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL20102L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.002 Ohm 1W Resistor - 52-WSL20102L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.002 Ohm 1W Resistor
52-WSL20102L000FEA18
SMD 0.002 Ohm 1W Resistor 52-WSL20102L000FEA18
Res Metal Strip 2010 0.002 Ohm 1% 1W ±275ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL20102L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L000FEA18 can be used for catalog matching and distributor lookup.

Res Metal Strip 2010 0.002 Ohm 1% 1W ±275ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSL20102L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10071-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10071-2-ND
Chip Resistor - Surface Mount 541-10071-2-ND
2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10071-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10071-6-ND
Chip Resistor - Surface Mount 541-10071-6-ND
2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10071-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10071-1-ND
Chip Resistor - Surface Mount 541-10071-1-ND
2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 2m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R - WSL20102L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 2m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
WSL20102L000FEA18
Res Metal Strip 2010 2m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20102L000FEA18
Res Metal Strip 2010 2m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 2m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20102L000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL20102L000FEA18
Chip Resistor - Surface Mount WSL20102L000FEA18
RES 0.002 OHM 1% 1W 2010

RES 0.002 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-WSL20102L000FEA18 541-10071-2-ND WSL20102L000FEA18 WSL20102L000FEA18
Product Name SMD 0.002 Ohm 1W Resistor Chip Resistor - Surface Mount Res Metal Strip 2010 2m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Resistance Range 0.0020 ohms 0.0020 ohms 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details