The Vishay WSL Series Power Metal Strip Resistor, specifically part number 30AC2459, features a resistance value of 2 mΩ and is designed for surface mount applications. It has a power rating of 500 mW and a tolerance of ±1%. The resistor is constructed with a welded design, ensuring reliability in current sensing, voltage division, and pulse applications. It exhibits a low thermal EMF of less than 3 OºV/°C and a very low inductance ranging from 0.5 nH to 5 nH. The component is AEC-Q200 qualified, making it suitable for automotive applications. It operates effectively within a temperature range of -65°C to +170°C and is RoHS compliant. The resistor's construction provides resistance to sulfur environments, enhancing its durability in harsh conditions.
Resistance:2mohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 275ppm/°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 30AC2459 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 0.0020 ohms |