Vishay Precision Group RES .002 OHM 1/2W 1% 2010 SMD WSL20102L000FEA

Description
RES .002ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .002ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .002 OHM 1/2W 1% 2010 SMD - WSL20102L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .002 OHM 1/2W 1% 2010 SMD
WSL20102L000FEA
RES .002 OHM 1/2W 1% 2010 SMD WSL20102L000FEA
RES .002ohm 1/2W 1% 2010 SMD

RES .002ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLE-.002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.002DKR-ND
Chip Resistor - Surface Mount WSLE-.002DKR-ND
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.002TR-ND
Chip Resistor - Surface Mount WSLE-.002TR-ND
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.002CT-ND
Chip Resistor - Surface Mount WSLE-.002CT-ND
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.5W Resistor - 52-WSL20102L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W Resistor
52-WSL20102L000FEA
SMD 0.5W Resistor 52-WSL20102L000FEA
2mR 1% Metal Strip Current Sense Resistor, 0.5W, 2010 SMD Product overview: WSL20102L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L000FEA can be used for catalog matching and distributor lookup.

2mR 1% Metal Strip Current Sense Resistor, 0.5W, 2010 SMD Product overview: WSL20102L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20102L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.002 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay - 78R0440 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.002 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay
78R0440
Current Sense Resistor, 0.002 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay 78R0440
CURRENT SENSE RESISTOR, 0.002 OHM, 500 MW,1%, FULL REEL; Resistance:0.002ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.002 OHM, 500 MW,1%, FULL REEL; Resistance:0.002ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.002Ohm, 1%, 2010; Resistance Vishay - 18X4745 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.002Ohm, 1%, 2010; Resistance Vishay
18X4745
Metal Strip Resistor, 0.002Ohm, 1%, 2010; Resistance Vishay 18X4745
METAL STRIP RESISTOR, 0.002OHM, 1%, 2010; Resistance:0.002ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.002OHM, 1%, 2010; Resistance:0.002ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSL20102L000FEA WSLE-.002DKR-ND 52-WSL20102L000FEA 78R0440 18X4745
Product Name RES .002 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount SMD 0.5W Resistor Current Sense Resistor, 0.002 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay Metal Strip Resistor, 0.002Ohm, 1%, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 66.5 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details