Vishay Intertechnology, Inc. Res Metal Strip 2010 1.8m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R WSL20101L800JEB

Description
Res Metal Strip 2010 1.8m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 1.8m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 1.8m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R - WSL20101L800JEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 1.8m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R
WSL20101L800JEB
Res Metal Strip 2010 1.8m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R WSL20101L800JEB
Res Metal Strip 2010 1.8m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 1.8m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20101L800JEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20101L800JEB-ND
Chip Resistor - Surface Mount WSL20101L800JEB-ND
1.8 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.8 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20101L800JEB WSL20101L800JEB-ND
Product Name Res Metal Strip 2010 1.8m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers