Vishay Intertechnology, Inc. Res Metal Strip 2010 1.8m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL20101L800FEA18

Description
Res Metal Strip 2010 1.8m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 1.8m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 1.8m Ohm 1% 1W ¦275ppm/¦C SMD T/R - WSL20101L800FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 1.8m Ohm 1% 1W ¦275ppm/¦C SMD T/R
WSL20101L800FEA18
Res Metal Strip 2010 1.8m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL20101L800FEA18
Res Metal Strip 2010 1.8m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 1.8m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20101L800FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20101L800FEA18-ND
Chip Resistor - Surface Mount WSL20101L800FEA18-ND
1.8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.8 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20101L800FEA18 WSL20101L800FEA18-ND
Product Name Res Metal Strip 2010 1.8m Ohm 1% 1W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details