Vishay Intertechnology, Inc. Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20101L500FTB

Description
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R - WSL20101L500FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
WSL20101L500FTB
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20101L500FTB
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20101L500FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20101L500FTB-ND
Chip Resistor - Surface Mount WSL20101L500FTB-ND
1.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20101L500FTB WSL20101L500FTB-ND
Product Name Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details