Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .0015ohms 1% Learn More WSL20101L500FTA18

Description
Current Sense Resistors - SMD 1watt .0015ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .0015ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .0015ohms 1% Learn More - WSL20101L500FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .0015ohms 1% Learn More
WSL20101L500FTA18
Current Sense Resistors - SMD 1watt .0015ohms 1% Learn More WSL20101L500FTA18
Current Sense Resistors - SMD 1watt .0015ohms 1% Learn More

Current Sense Resistors - SMD 1watt .0015ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL20101L500FTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20101L500FTA18-ND
Chip Resistor - Surface Mount WSL20101L500FTA18-ND
1.5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.5 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20101L500FTA18 WSL20101L500FTA18-ND
Product Name Current Sense Resistors - SMD 1watt .0015ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0015 ohms 0.0015 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details