Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL20101L500FTA

Description
1.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
1.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL20101L500FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20101L500FTA-ND
Chip Resistor - Surface Mount WSL20101L500FTA-ND
1.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R - WSL20101L500FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
WSL20101L500FTA
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20101L500FTA
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL20101L500FTA-ND WSL20101L500FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details