Vishay Intertechnology, Inc. Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20101L500FEB

Description
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R - WSL20101L500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
WSL20101L500FEB
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20101L500FEB
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20101L500FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20101L500FEB-ND
Chip Resistor - Surface Mount WSL20101L500FEB-ND
1.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL20101L500FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL20101L500FEB
Chip Resistor - Surface Mount WSL20101L500FEB
RES 0.0015 OHM 1% 1/2W 2010

RES 0.0015 OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL20101L500FEB WSL20101L500FEB-ND WSL20101L500FEB
Product Name Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details