Vishay Intertechnology, Inc. Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20101L500FEA

Description
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R - WSL20101L500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
WSL20101L500FEA
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20101L500FEA
Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL20101L500FEA
811478-WSL20101L500FEA
Chip Resistor - Surface Mount - WSL20101L500FEA 811478-WSL20101L500FEA
Manufacturer: Vishay Dale Win Source Part Number: 811478-WSL20101L500F EA Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±275ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 1.5 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Manufacturer Package: 2010 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 811478-WSL20101L500FEA
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±275ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1.5 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Manufacturer Package: 2010
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - WSL20101L500FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20101L500FEA-ND
Chip Resistor - Surface Mount WSL20101L500FEA-ND
1.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.5 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.5 W 0.0015 ohm Resistor - 52-WSL20101L500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.0015 ohm Resistor
52-WSL20101L500FEA
SMD 0.5 W 0.0015 ohm Resistor 52-WSL20101L500FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 275 ppm, 0.0015 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20101L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.0015 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.0015 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20101L500FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 275 ppm, 0.0015 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL20101L500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.0015 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.0015 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20101L500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number WSL20101L500FEA 811478-WSL20101L500FEA WSL20101L500FEA-ND 52-WSL20101L500FEA
Product Name Res Metal Strip 2010 1.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL20101L500FEA Chip Resistor - Surface Mount SMD 0.5 W 0.0015 ohm Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts
Resistance Range 0.0015 ohms 0.0015 ohms 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers