Vishay Intertechnology, Inc. Res Metal Strip 2010 1.4m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk WSL20101L400FBA

Description
Res Metal Strip 2010 1.4m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 1.4m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 1.4m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk - WSL20101L400FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 1.4m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk
WSL20101L400FBA
Res Metal Strip 2010 1.4m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk WSL20101L400FBA
Res Metal Strip 2010 1.4m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk

Res Metal Strip 2010 1.4m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL20101L400FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20101L400FBA-ND
Chip Resistor - Surface Mount WSL20101L400FBA-ND
1.4 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1.4 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20101L400FBA WSL20101L400FBA-ND
Product Name Res Metal Strip 2010 1.4m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details