Vishay Intertechnology, Inc. Res Metal Strip 2010 1m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R WSL20101L000JTB

Description
Res Metal Strip 2010 1m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 1m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 1m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R - WSL20101L000JTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 1m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R
WSL20101L000JTB
Res Metal Strip 2010 1m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R WSL20101L000JTB
Res Metal Strip 2010 1m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 1m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20101L000JTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20101L000JTB-ND
Chip Resistor - Surface Mount WSL20101L000JTB-ND
1 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20101L000JTB WSL20101L000JTB-ND
Product Name Res Metal Strip 2010 1m Ohm 5% 1/2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
4 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1183FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details