Vishay Intertechnology, Inc. Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20101L000FTA18

Description
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R - WSL20101L000FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
WSL20101L000FTA18
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20101L000FTA18
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL20101L000FTA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20101L000FTA18CT-ND
Chip Resistor - Surface Mount 541-WSL20101L000FTA18CT-ND
RES 0.001 OHM 1% 1W 2010

RES 0.001 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL20101L000FTA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20101L000FTA18TR-ND
Chip Resistor - Surface Mount 541-WSL20101L000FTA18TR-ND
1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL20101L000FTA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20101L000FTA18DKR-ND
Chip Resistor - Surface Mount 541-WSL20101L000FTA18DKR-ND
RES 0.001 OHM 1% 1W 2010

RES 0.001 OHM 1% 1W 2010

Buy Now Datasheet
SMD 0.001 Ohm 1W Resistor - 52-WSL20101L000FTA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.001 Ohm 1W Resistor
52-WSL20101L000FTA18
SMD 0.001 Ohm 1W Resistor 52-WSL20101L000FTA18
Res Metal Strip 2010 0.001 Ohm 1% 1W 275ppm/C Molded SMD SMD T/R Product overview: WSL20101L000FTA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20101L000FTA18 can be used for catalog matching and distributor lookup.

Res Metal Strip 2010 0.001 Ohm 1% 1W 275ppm/C Molded SMD SMD T/R Product overview: WSL20101L000FTA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20101L000FTA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL20101L000FTA18 541-WSL20101L000FTA18CT-ND 52-WSL20101L000FTA18
Product Name Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD 0.001 Ohm 1W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers