Vishay Intertechnology, Inc. Res Metal Strip 2010 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL20101L000FEB18

Description
Res Metal Strip 2010 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R - WSL20101L000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R
WSL20101L000FEB18
Res Metal Strip 2010 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R WSL20101L000FEB18
Res Metal Strip 2010 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL20101L000FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL20101L000FEB18-ND
Chip Resistor - Surface Mount WSL20101L000FEB18-ND
1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20101L000FEB18 WSL20101L000FEB18-ND
Product Name Res Metal Strip 2010 1m Ohm 1% 1W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details