Vishay Intertechnology, Inc. Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20101L000FEB

Description
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R - WSL20101L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
WSL20101L000FEB
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL20101L000FEB
Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL20101L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20101L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL20101L000FEBCT-ND
RES 0.001 OHM 1% 1/2W 2010

RES 0.001 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL20101L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20101L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL20101L000FEBDKR-ND
RES 0.001 OHM 1% 1/2W 2010

RES 0.001 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL20101L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL20101L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL20101L000FEBTR-ND
1 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL20101L000FEB 541-WSL20101L000FEBCT-ND
Product Name Res Metal Strip 2010 1m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers