Vishay Precision Group Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1% Learn More WSL20101L000FEA18

Description
Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1% Learn More
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1% Learn More - WSL20101L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1% Learn More
WSL20101L000FEA18
Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1% Learn More WSL20101L000FEA18
Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1% Learn More

Supplier's Site
SMD 1W 0.001 Ohm Resistor - 52-WSL20101L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 0.001 Ohm Resistor
52-WSL20101L000FEA18
SMD 1W 0.001 Ohm Resistor 52-WSL20101L000FEA18
Metal Strip Current Sense Resistor, 1W, 1%, 0.001 Ohm, 2010 SMD Product overview: WSL20101L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.001 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.001 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20101L000FEA18 can be used for catalog matching and distributor lookup.

Metal Strip Current Sense Resistor, 1W, 1%, 0.001 Ohm, 2010 SMD Product overview: WSL20101L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.001 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.001 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL20101L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLF-.001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.001CT-ND
Chip Resistor - Surface Mount WSLF-.001CT-ND
1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.001TR-ND
Chip Resistor - Surface Mount WSLF-.001TR-ND
1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.001DKR-ND
Chip Resistor - Surface Mount WSLF-.001DKR-ND
1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL20101L000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL20101L000FEA18
Chip Resistor - Surface Mount WSL20101L000FEA18
RES 0.001 OHM 1% 1W 2010

RES 0.001 OHM 1% 1W 2010

Supplier's Site Datasheet
Metal Strip Resistor, 0.001Ohm, 1%, 2010; Resistance Vishay - 18X4744 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.001Ohm, 1%, 2010; Resistance Vishay
18X4744
Metal Strip Resistor, 0.001Ohm, 1%, 2010; Resistance Vishay 18X4744
METAL STRIP RESISTOR, 0.001OHM, 1%, 2010; Resistance:0.001ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.001OHM, 1%, 2010; Resistance:0.001ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.001Ohm, 1%, 2010, Full Reel; Resistance Vishay - 78R0407 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.001Ohm, 1%, 2010, Full Reel; Resistance Vishay
78R0407
Metal Strip Resistor, 0.001Ohm, 1%, 2010, Full Reel; Resistance Vishay 78R0407
METAL STRIP RESISTOR, 0.001OHM, 1%, 2010, FULL REEL; Resistance:0.001ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.001OHM, 1%, 2010, FULL REEL; Resistance:0.001ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSL20101L000FEA18 52-WSL20101L000FEA18 WSLF-.001CT-ND WSL20101L000FEA18 18X4744 78R0407
Product Name Vishay/DaleCurrent Sense Resistors - SMD 1watt .001ohms 1% Learn More SMD 1W 0.001 Ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Metal Strip Resistor, 0.001Ohm, 1%, 2010; Resistance Vishay Metal Strip Resistor, 0.001Ohm, 1%, 2010, Full Reel; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details