Vishay Intertechnology, Inc. RES 0.15R 1% SMT 2010 WSL2010151

Description
RES 0.15R 1% SMT 2010
Request a Quote
Description
RES 0.15R 1% SMT 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.15R 1% SMT 2010 - WSL2010151 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15R 1% SMT 2010
WSL2010151
RES 0.15R 1% SMT 2010 WSL2010151
RES 0.15R 1% SMT 2010

RES 0.15R 1% SMT 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2010151
Product Name RES 0.15R 1% SMT 2010
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details