Vishay Intertechnology, Inc. RES SMD 0.5OHM 1% 1/2W WSL2010051TR

Description
RES SMD 0.5OHM 1% 1/2W
Request a Quote
Description
RES SMD 0.5OHM 1% 1/2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMD 0.5OHM 1% 1/2W - WSL2010051TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMD 0.5OHM 1% 1/2W
WSL2010051TR
RES SMD 0.5OHM 1% 1/2W WSL2010051TR
RES SMD 0.5OHM 1% 1/2W

RES SMD 0.5OHM 1% 1/2W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2010051TR
Product Name RES SMD 0.5OHM 1% 1/2W
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details