Vishay Intertechnology, Inc. RES CHIP 0R02 1/2W 1% WSL2010021

Description
RES CHIP 0R02 1/2W 1%
Request a Quote
Description
RES CHIP 0R02 1/2W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 0R02 1/2W 1% - WSL2010021 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 0R02 1/2W 1%
WSL2010021
RES CHIP 0R02 1/2W 1% WSL2010021
RES CHIP 0R02 1/2W 1%

RES CHIP 0R02 1/2W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2010021
Product Name RES CHIP 0R02 1/2W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 3-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
4 suppliers